Capital Lighting, Inc. P5643-20 Exterior -Wall Mount 438981

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.00 Extension: 8.87 Bulb Type: BR-40 Qty: 1 Wattage: 150 Finish: Antique Bronze Product Name: One Light Wall Lantern UPC: 785247564309 Category: Outdoor Safety Rating: Ul Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.00 Extension: 8.87 Bulb Type: BR-40 Qty: 1 Wattage: 150 Finish: Antique Bronze Product Name: One Light Wall Lantern UPC: 785247564309 Category: Outdoor Safety Rating: Ul Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5643-20 Exterior -Wall Mount - 438981 - Capital Lighting, Inc.
Columbus, OH, USA
P5643-20 Exterior -Wall Mount
438981
P5643-20 Exterior -Wall Mount 438981
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.00 Extension: 8.87 Bulb Type: BR-40 Qty: 1 Wattage: 150 Finish: Antique Bronze Product Name: One Light Wall Lantern UPC: 785247564309 Category: Outdoor Safety Rating: Ul Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 12.00
Extension: 8.87
Bulb
Type: BR-40
Qty: 1
Wattage: 150
Finish: Antique Bronze
Product Name: One Light Wall Lantern
UPC: 785247564309
Category: Outdoor
Safety Rating: Ul Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 438981
Product Name P5643-20 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318111 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details