Capital Lighting, Inc. P5643-30 Exterior -Wall Mount 438980

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.00 Extension: 8.87 Bulb Type: BR-40 Qty: 1 Wattage: 150 Finish: White Product Name: One Light Wall Lantern UPC: 785247564330 Category: Outdoor Safety Rating: Ul Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.00 Extension: 8.87 Bulb Type: BR-40 Qty: 1 Wattage: 150 Finish: White Product Name: One Light Wall Lantern UPC: 785247564330 Category: Outdoor Safety Rating: Ul Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5643-30 Exterior -Wall Mount - 438980 - Capital Lighting, Inc.
Columbus, OH, USA
P5643-30 Exterior -Wall Mount
438980
P5643-30 Exterior -Wall Mount 438980
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.00 Extension: 8.87 Bulb Type: BR-40 Qty: 1 Wattage: 150 Finish: White Product Name: One Light Wall Lantern UPC: 785247564330 Category: Outdoor Safety Rating: Ul Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 12.00
Extension: 8.87
Bulb
Type: BR-40
Qty: 1
Wattage: 150
Finish: White
Product Name: One Light Wall Lantern
UPC: 785247564330
Category: Outdoor
Safety Rating: Ul Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 438980
Product Name P5643-30 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details