Capital Lighting, Inc. P3895-09 Mini Pendants-Chain 438978

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 15.50 Length 15.50 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Brushed Nickel Product Name: Two Light Foyer UPC: 785247153404 Category: Hall & Foyer Glass: Etched Seeded Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 15.50 Length 15.50 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Brushed Nickel Product Name: Two Light Foyer UPC: 785247153404 Category: Hall & Foyer Glass: Etched Seeded Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P3895-09 Mini Pendants-Chain - 438978 - Capital Lighting, Inc.
Columbus, OH, USA
P3895-09 Mini Pendants-Chain
438978
P3895-09 Mini Pendants-Chain 438978
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 15.50 Length 15.50 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Brushed Nickel Product Name: Two Light Foyer UPC: 785247153404 Category: Hall & Foyer Glass: Etched Seeded Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 10.75
Height: 15.50
Length 15.50
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Brushed Nickel
Product Name: Two Light Foyer
UPC: 785247153404
Category: Hall & Foyer
Glass: Etched Seeded
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 438978
Product Name P3895-09 Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 1798552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details