Capital Lighting, Inc. P3883-30 Exterior -Ceiling Mount 438973

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 10.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: White Product Name: One Light Close To Ceiling UPC: 785247161034 Category: Outdoor Glass: Clear Seeded Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 10.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: White Product Name: One Light Close To Ceiling UPC: 785247161034 Category: Outdoor Glass: Clear Seeded Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3883-30 Exterior -Ceiling Mount - 438973 - Capital Lighting, Inc.
Columbus, OH, USA
P3883-30 Exterior -Ceiling Mount
438973
P3883-30 Exterior -Ceiling Mount 438973
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 10.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: White Product Name: One Light Close To Ceiling UPC: 785247161034 Category: Outdoor Glass: Clear Seeded Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 10.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: White
Product Name: One Light Close To Ceiling
UPC: 785247161034
Category: Outdoor
Glass: Clear Seeded
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 438973
Product Name P3883-30 Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947692 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details