Capital Lighting, Inc. P3885-84 Semi-Flush Mts.-Bowl Style 438971

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 16.75 Length 16.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Espresso Product Name: Two Light Close To Ceiling UPC: 785247152421 Category: Close To Ceiling Glass: Etched Watermark Safety Rating: Ul Cul
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 16.75 Length 16.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Espresso Product Name: Two Light Close To Ceiling UPC: 785247152421 Category: Close To Ceiling Glass: Etched Watermark Safety Rating: Ul Cul

Suppliers

Company
Product
Description
Supplier Links
P3885-84 Semi-Flush Mts.-Bowl Style - 438971 - Capital Lighting, Inc.
Columbus, OH, USA
P3885-84 Semi-Flush Mts.-Bowl Style
438971
P3885-84 Semi-Flush Mts.-Bowl Style 438971
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 16.75 Length 16.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Espresso Product Name: Two Light Close To Ceiling UPC: 785247152421 Category: Close To Ceiling Glass: Etched Watermark Safety Rating: Ul Cul

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 16.75
Length 16.75
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Espresso
Product Name: Two Light Close To Ceiling
UPC: 785247152421
Category: Close To Ceiling
Glass: Etched Watermark
Safety Rating: Ul Cul

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 438971
Product Name P3885-84 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306126 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details