Capital Lighting, Inc. P4436-20 Mid. Chandeliers-Glass Up 438968

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 26.00 Length 26.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Antique Bronze Product Name: Five Light Chandelier UPC: 785247160846 Category: Chandeliers Glass: Etched Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 26.00 Length 26.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Antique Bronze Product Name: Five Light Chandelier UPC: 785247160846 Category: Chandeliers Glass: Etched Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P4436-20 Mid. Chandeliers-Glass Up - 438968 - Capital Lighting, Inc.
Columbus, OH, USA
P4436-20 Mid. Chandeliers-Glass Up
438968
P4436-20 Mid. Chandeliers-Glass Up 438968
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 26.00 Length 26.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Antique Bronze Product Name: Five Light Chandelier UPC: 785247160846 Category: Chandeliers Glass: Etched Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 26.00
Length 26.00
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Antique Bronze
Product Name: Five Light Chandelier
UPC: 785247160846
Category: Chandeliers
Glass: Etched
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 438968
Product Name P4436-20 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1945841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.29 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details