Capital Lighting, Inc. P4039-77 Mid. Chandeliers-Glass Up 438967

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.75 Height: 28.00 Length 28.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Forged Bronze Product Name: Nine Light Chandelier UPC: 785247151103 Category: Chandeliers Glass: Seeded Topaz Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.75 Height: 28.00 Length 28.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Forged Bronze Product Name: Nine Light Chandelier UPC: 785247151103 Category: Chandeliers Glass: Seeded Topaz Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P4039-77 Mid. Chandeliers-Glass Up - 438967 - Capital Lighting, Inc.
Columbus, OH, USA
P4039-77 Mid. Chandeliers-Glass Up
438967
P4039-77 Mid. Chandeliers-Glass Up 438967
PRODUCT DETAILS / SPECS Width/Dia: 30.75 Height: 28.00 Length 28.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Forged Bronze Product Name: Nine Light Chandelier UPC: 785247151103 Category: Chandeliers Glass: Seeded Topaz Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 30.75
Height: 28.00
Length 28.00
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Forged Bronze
Product Name: Nine Light Chandelier
UPC: 785247151103
Category: Chandeliers
Glass: Seeded Topaz
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 438967
Product Name P4039-77 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details