PRODUCT DETAILS / SPECS
Width/Dia: 23.25
Height: 18.00
Length 18.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Brushed Nickel
Product Name: Six Light Chandelier
UPC: 785247161232
Category: Chandeliers
Safety Rating: Ul Cul
Wire: 15'
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 438966 |
| Product Name | P4356-09 Mid. Chandeliers-Candle |
| Application | Residential |