Capital Lighting, Inc. P4040-77 Large Chandeliers-Glass Shade 438964

Description
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 39.00 Length 39.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Forged Bronze Product Name: 20 Light Chandelier UPC: 785247160013 Category: Chandeliers Glass: Seeded Topaz Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 39.00 Length 39.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Forged Bronze Product Name: 20 Light Chandelier UPC: 785247160013 Category: Chandeliers Glass: Seeded Topaz Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P4040-77 Large Chandeliers-Glass Shade - 438964 - Capital Lighting, Inc.
Columbus, OH, USA
P4040-77 Large Chandeliers-Glass Shade
438964
P4040-77 Large Chandeliers-Glass Shade 438964
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 39.00 Length 39.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Forged Bronze Product Name: 20 Light Chandelier UPC: 785247160013 Category: Chandeliers Glass: Seeded Topaz Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 42.00
Height: 39.00
Length 39.00
Bulb
Type: Candelabra
Qty: 12
Wattage: 60
Finish: Forged Bronze
Product Name: 20 Light Chandelier
UPC: 785247160013
Category: Chandeliers
Glass: Seeded Topaz
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 438964
Product Name P4040-77 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
LED Panel Lights - 2306121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details