PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 20.50
Length 20.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Nickel
Product Name: Three Light Chandelier
UPC: 785247153435
Category: Chandeliers
Glass: Etched
Safety Rating: Ul Cul
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 438963 |
| Product Name | P4434-09 Mid. Chandeliers-Glass Down |
| Application | Residential |