Capital Lighting, Inc. P4435-09 Mid. Chandeliers-Glass Up 438960

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 28.00 Length 28.00 Extension: 12.5 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Brushed Nickel Product Name: Four Light Chandelier UPC: 785247154425 Category: Chandeliers Glass: Etched Safety Rating: Ul Cul Wire: 10'
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 28.00 Length 28.00 Extension: 12.5 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Brushed Nickel Product Name: Four Light Chandelier UPC: 785247154425 Category: Chandeliers Glass: Etched Safety Rating: Ul Cul Wire: 10'

Suppliers

Company
Product
Description
Supplier Links
P4435-09 Mid. Chandeliers-Glass Up - 438960 - Capital Lighting, Inc.
Columbus, OH, USA
P4435-09 Mid. Chandeliers-Glass Up
438960
P4435-09 Mid. Chandeliers-Glass Up 438960
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 28.00 Length 28.00 Extension: 12.5 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Brushed Nickel Product Name: Four Light Chandelier UPC: 785247154425 Category: Chandeliers Glass: Etched Safety Rating: Ul Cul Wire: 10'

PRODUCT DETAILS / SPECS
Width/Dia: 34.00
Height: 28.00
Length 28.00
Extension: 12.5
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Brushed Nickel
Product Name: Four Light Chandelier
UPC: 785247154425
Category: Chandeliers
Glass: Etched
Safety Rating: Ul Cul
Wire: 10'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 438960
Product Name P4435-09 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945839 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.29 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details