Capital Lighting, Inc. P5602-09 Exterior -Wall Mount 438958

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 7.00 Extension: 5.75 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Brushed Nickel Product Name: One Light Wall Lantern UPC: 785247162031 Category: Outdoor Glass: Clear Safety Rating: Ul Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 7.00 Extension: 5.75 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Brushed Nickel Product Name: One Light Wall Lantern UPC: 785247162031 Category: Outdoor Glass: Clear Safety Rating: Ul Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5602-09 Exterior -Wall Mount - 438958 - Capital Lighting, Inc.
Columbus, OH, USA
P5602-09 Exterior -Wall Mount
438958
P5602-09 Exterior -Wall Mount 438958
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 7.00 Extension: 5.75 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Brushed Nickel Product Name: One Light Wall Lantern UPC: 785247162031 Category: Outdoor Glass: Clear Safety Rating: Ul Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 3.00
Height: 7.00
Extension: 5.75
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Brushed Nickel
Product Name: One Light Wall Lantern
UPC: 785247162031
Category: Outdoor
Glass: Clear
Safety Rating: Ul Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 438958
Product Name P5602-09 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 1256920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details