Capital Lighting, Inc. P5194-86WB Mini Pendants-Rod 438953

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 4.00 Length 4.00 Bulb Type: MR16 Qty: 1 Wattage: 50 Finish: Burnished Chestnut Product Name: One Light Mini Pendant UPC: 785247162307 Category: Pendants Mini Pendants Glass: Antique Alabaster Safety Rating: Ccsaus Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 4.00 Length 4.00 Bulb Type: MR16 Qty: 1 Wattage: 50 Finish: Burnished Chestnut Product Name: One Light Mini Pendant UPC: 785247162307 Category: Pendants Mini Pendants Glass: Antique Alabaster Safety Rating: Ccsaus Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P5194-86WB Mini Pendants-Rod - 438953 - Capital Lighting, Inc.
Columbus, OH, USA
P5194-86WB Mini Pendants-Rod
438953
P5194-86WB Mini Pendants-Rod 438953
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 4.00 Length 4.00 Bulb Type: MR16 Qty: 1 Wattage: 50 Finish: Burnished Chestnut Product Name: One Light Mini Pendant UPC: 785247162307 Category: Pendants Mini Pendants Glass: Antique Alabaster Safety Rating: Ccsaus Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 4.00
Length 4.00
Bulb
Type: MR16
Qty: 1
Wattage: 50
Finish: Burnished Chestnut
Product Name: One Light Mini Pendant
UPC: 785247162307
Category: Pendants Mini Pendants
Glass: Antique Alabaster
Safety Rating: Ccsaus
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 438953
Product Name P5194-86WB Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892209 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details