Capital Lighting, Inc. P5239-31WB Landscape Ltg.-Accent 438951

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 6.00 Extension: 3.5 Bulb Type: Halogen Qty: 1 Wattage: 50 Finish: Black Product Name: One Light Landscape UPC: 785247523917 Category: Landscape Glass: Tempered Safety Rating: Ul Cul Safety Listing: Wet Wire: 36``
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 6.00 Extension: 3.5 Bulb Type: Halogen Qty: 1 Wattage: 50 Finish: Black Product Name: One Light Landscape UPC: 785247523917 Category: Landscape Glass: Tempered Safety Rating: Ul Cul Safety Listing: Wet Wire: 36``

Suppliers

Company
Product
Description
Supplier Links
P5239-31WB Landscape Ltg.-Accent - 438951 - Capital Lighting, Inc.
Columbus, OH, USA
P5239-31WB Landscape Ltg.-Accent
438951
P5239-31WB Landscape Ltg.-Accent 438951
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 6.00 Extension: 3.5 Bulb Type: Halogen Qty: 1 Wattage: 50 Finish: Black Product Name: One Light Landscape UPC: 785247523917 Category: Landscape Glass: Tempered Safety Rating: Ul Cul Safety Listing: Wet Wire: 36``

PRODUCT DETAILS / SPECS
Width/Dia: 5.25
Height: 6.00
Extension: 3.5
Bulb
Type: Halogen
Qty: 1
Wattage: 50
Finish: Black
Product Name: One Light Landscape
UPC: 785247523917
Category: Landscape
Glass: Tempered
Safety Rating: Ul Cul
Safety Listing: Wet
Wire: 36``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 438951
Product Name P5239-31WB Landscape Ltg.-Accent
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details