Capital Lighting, Inc. P4439-09 Mid. Chandeliers-Glass Up 438939

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 33.00 Length 33.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Brushed Nickel Product Name: Nine Light Chandelier UPC: 785247155705 Category: Chandeliers Glass: Etched Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 33.00 Length 33.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Brushed Nickel Product Name: Nine Light Chandelier UPC: 785247155705 Category: Chandeliers Glass: Etched Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P4439-09 Mid. Chandeliers-Glass Up - 438939 - Capital Lighting, Inc.
Columbus, OH, USA
P4439-09 Mid. Chandeliers-Glass Up
438939
P4439-09 Mid. Chandeliers-Glass Up 438939
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 33.00 Length 33.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Brushed Nickel Product Name: Nine Light Chandelier UPC: 785247155705 Category: Chandeliers Glass: Etched Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 33.00
Length 33.00
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Brushed Nickel
Product Name: Nine Light Chandelier
UPC: 785247155705
Category: Chandeliers
Glass: Etched
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 438939
Product Name P4439-09 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892172 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details