Capital Lighting, Inc. P5108-20 Mini Pendants-Rod 438908

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 6.75 Length 6.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Product Name: One Light Mini Pendant UPC: 785247151745 Category: Pendants Mini Pendants Glass: Etched Safety Rating: Ul Cul Wire: 10'
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 6.75 Length 6.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Product Name: One Light Mini Pendant UPC: 785247151745 Category: Pendants Mini Pendants Glass: Etched Safety Rating: Ul Cul Wire: 10'

Suppliers

Company
Product
Description
Supplier Links
P5108-20 Mini Pendants-Rod - 438908 - Capital Lighting, Inc.
Columbus, OH, USA
P5108-20 Mini Pendants-Rod
438908
P5108-20 Mini Pendants-Rod 438908
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 6.75 Length 6.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Product Name: One Light Mini Pendant UPC: 785247151745 Category: Pendants Mini Pendants Glass: Etched Safety Rating: Ul Cul Wire: 10'

PRODUCT DETAILS / SPECS
Width/Dia: 4.00
Height: 6.75
Length 6.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Bronze
Product Name: One Light Mini Pendant
UPC: 785247151745
Category: Pendants Mini Pendants
Glass: Etched
Safety Rating: Ul Cul
Wire: 10'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 438908
Product Name P5108-20 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1200 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details