PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 6.50
Length 6.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Bronze
Product Name: One Light Mini Pendant
UPC: 785247160334
Category: Pendants Mini Pendants
Glass: Etched Seeded
Safety Rating: Ul Cul
Wire: 10'
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 438906 |
| Product Name | P5071-20 Mini Pendants-Rod |
| Application | Residential |