Capital Lighting, Inc. 3721-77-PL Sconces-Single Glass 438886

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 9.75 Extension: 6.5 Bulb Type: Spiral CFL GU-24 Qty: 1 Wattage: 13 Finish: Chrome Product Name: One Light Bath Bar Glass: Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 9.75 Extension: 6.5 Bulb Type: Spiral CFL GU-24 Qty: 1 Wattage: 13 Finish: Chrome Product Name: One Light Bath Bar Glass: Opal

Suppliers

Company
Product
Description
Supplier Links
3721-77-PL Sconces-Single Glass - 438886 - Capital Lighting, Inc.
Columbus, OH, USA
3721-77-PL Sconces-Single Glass
438886
3721-77-PL Sconces-Single Glass 438886
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 9.75 Extension: 6.5 Bulb Type: Spiral CFL GU-24 Qty: 1 Wattage: 13 Finish: Chrome Product Name: One Light Bath Bar Glass: Opal

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 9.75
Extension: 6.5
Bulb
Type: Spiral CFL GU-24
Qty: 1
Wattage: 13
Finish: Chrome
Product Name: One Light Bath Bar
Glass: Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 438886
Product Name 3721-77-PL Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details