Capital Lighting, Inc. 372-84-PL Sconces-Pocket 438882

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 11.25 Extension: 4 Bulb Type: Spiral PL Qty: 2 Wattage: 13 Finish: Brushed Nickel Product Name: Two Light Wall Sconce Glass: Frosted
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 11.25 Extension: 4 Bulb Type: Spiral PL Qty: 2 Wattage: 13 Finish: Brushed Nickel Product Name: Two Light Wall Sconce Glass: Frosted

Suppliers

Company
Product
Description
Supplier Links
372-84-PL Sconces-Pocket - 438882 - Capital Lighting, Inc.
Columbus, OH, USA
372-84-PL Sconces-Pocket
438882
372-84-PL Sconces-Pocket 438882
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 11.25 Extension: 4 Bulb Type: Spiral PL Qty: 2 Wattage: 13 Finish: Brushed Nickel Product Name: Two Light Wall Sconce Glass: Frosted

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 11.25
Extension: 4
Bulb
Type: Spiral PL
Qty: 2
Wattage: 13
Finish: Brushed Nickel
Product Name: Two Light Wall Sconce
Glass: Frosted

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 438882
Product Name 372-84-PL Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 907 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details