Capital Lighting, Inc. 3723-77-PL Bathroom Fixtures-Three Lights 438881

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 9.75 Extension: 6.5 Bulb Type: Spiral CFL GU-24 Qty: 3 Wattage: 13 Finish: Chrome Product Name: Three Light Bath Bar Glass: Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 9.75 Extension: 6.5 Bulb Type: Spiral CFL GU-24 Qty: 3 Wattage: 13 Finish: Chrome Product Name: Three Light Bath Bar Glass: Opal

Suppliers

Company
Product
Description
Supplier Links
3723-77-PL Bathroom Fixtures-Three Lights - 438881 - Capital Lighting, Inc.
Columbus, OH, USA
3723-77-PL Bathroom Fixtures-Three Lights
438881
3723-77-PL Bathroom Fixtures-Three Lights 438881
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 9.75 Extension: 6.5 Bulb Type: Spiral CFL GU-24 Qty: 3 Wattage: 13 Finish: Chrome Product Name: Three Light Bath Bar Glass: Opal

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 9.75
Extension: 6.5
Bulb
Type: Spiral CFL GU-24
Qty: 3
Wattage: 13
Finish: Chrome
Product Name: Three Light Bath Bar
Glass: Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 438881
Product Name 3723-77-PL Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details