Capital Lighting, Inc. 1009BK Exterior -Hanging 438867

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 14.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Weight: 5.76 Product Name: Three Light Outdoor Hanging Lantern UPC: 783209100916 Category: Outdoor Hanging Lantern Glass: Clear Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 14.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Weight: 5.76 Product Name: Three Light Outdoor Hanging Lantern UPC: 783209100916 Category: Outdoor Hanging Lantern Glass: Clear Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
1009BK Exterior -Hanging - 438867 - Capital Lighting, Inc.
Columbus, OH, USA
1009BK Exterior -Hanging
438867
1009BK Exterior -Hanging 438867
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 14.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Weight: 5.76 Product Name: Three Light Outdoor Hanging Lantern UPC: 783209100916 Category: Outdoor Hanging Lantern Glass: Clear Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 14.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Black
Weight: 5.76
Product Name: Three Light Outdoor Hanging Lantern
UPC: 783209100916
Category: Outdoor Hanging Lantern
Glass: Clear
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 438867
Product Name 1009BK Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details