Capital Lighting, Inc. 1023BK Exterior -Post/Pier Head 438862

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 25.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Weight: 5.94 Product Name: Three Light Outdoor Pole/Post Lantern UPC: 783209102316 Category: Outdoor Pole/Post Mount Glass: Clear Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 25.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Weight: 5.94 Product Name: Three Light Outdoor Pole/Post Lantern UPC: 783209102316 Category: Outdoor Pole/Post Mount Glass: Clear Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
1023BK Exterior -Post/Pier Head - 438862 - Capital Lighting, Inc.
Columbus, OH, USA
1023BK Exterior -Post/Pier Head
438862
1023BK Exterior -Post/Pier Head 438862
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 25.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Weight: 5.94 Product Name: Three Light Outdoor Pole/Post Lantern UPC: 783209102316 Category: Outdoor Pole/Post Mount Glass: Clear Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 25.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Black
Weight: 5.94
Product Name: Three Light Outdoor Pole/Post Lantern
UPC: 783209102316
Category: Outdoor Pole/Post Mount
Glass: Clear
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 438862
Product Name 1023BK Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details