Capital Lighting, Inc. 3214-77-PL Bathroom Fixtures-Four Lights 438818

Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 8.25 Extension: 7.25 Bulb Type: Spiral CFL GU-24 Qty: 4 Wattage: 13 Finish: Chrome Product Name: Four Light Bath Bar Glass: Etched White
Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 8.25 Extension: 7.25 Bulb Type: Spiral CFL GU-24 Qty: 4 Wattage: 13 Finish: Chrome Product Name: Four Light Bath Bar Glass: Etched White

Suppliers

Company
Product
Description
Supplier Links
3214-77-PL Bathroom Fixtures-Four Lights - 438818 - Capital Lighting, Inc.
Columbus, OH, USA
3214-77-PL Bathroom Fixtures-Four Lights
438818
3214-77-PL Bathroom Fixtures-Four Lights 438818
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 8.25 Extension: 7.25 Bulb Type: Spiral CFL GU-24 Qty: 4 Wattage: 13 Finish: Chrome Product Name: Four Light Bath Bar Glass: Etched White

PRODUCT DETAILS / SPECS
Width/Dia: 40.00
Height: 8.25
Extension: 7.25
Bulb
Type: Spiral CFL GU-24
Qty: 4
Wattage: 13
Finish: Chrome
Product Name: Four Light Bath Bar
Glass: Etched White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 438818
Product Name 3214-77-PL Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 286502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details