Capital Lighting, Inc. 3132-77 Mini Chandeliers-Candle 438813

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 19.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Chrome Product Name: Shade
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 19.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Chrome Product Name: Shade

Suppliers

Company
Product
Description
Supplier Links
3132-77 Mini Chandeliers-Candle - 438813 - Capital Lighting, Inc.
Columbus, OH, USA
3132-77 Mini Chandeliers-Candle
438813
3132-77 Mini Chandeliers-Candle 438813
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 19.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Chrome Product Name: Shade

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 19.25
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Chrome
Product Name: Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 438813
Product Name 3132-77 Mini Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details