PRODUCT DETAILS / SPECS
Height: 10.00
Length 10.00
Extension: 8.75
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Restoration Bronze without Gold Highlights
Product Name: Four Light Bath Bar
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 438806 |
| Product Name | 3224-37C Bathroom Fixtures-Four Lights |
| Application | Residential |