Capital Lighting, Inc. P5735-80 Exterior -Ceiling Mount 438799

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 6.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Forged Black Product Name: Two Light Close To Ceiling UPC: 785247153312 Category: Outdoor Glass: Peppered Safety Rating: Ccsaus Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 6.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Forged Black Product Name: Two Light Close To Ceiling UPC: 785247153312 Category: Outdoor Glass: Peppered Safety Rating: Ccsaus Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P5735-80 Exterior -Ceiling Mount - 438799 - Capital Lighting, Inc.
Columbus, OH, USA
P5735-80 Exterior -Ceiling Mount
438799
P5735-80 Exterior -Ceiling Mount 438799
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 6.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Forged Black Product Name: Two Light Close To Ceiling UPC: 785247153312 Category: Outdoor Glass: Peppered Safety Rating: Ccsaus Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 6.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Forged Black
Product Name: Two Light Close To Ceiling
UPC: 785247153312
Category: Outdoor
Glass: Peppered
Safety Rating: Ccsaus
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 438799
Product Name P5735-80 Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details