Capital Lighting, Inc. P5742-84 Exterior -Wall Mount 438797

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 13.00 Extension: 10.75 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Espresso Product Name: One Light Wall Lantern UPC: 785247162345 Category: Outdoor Glass: Weathered Sandstone Safety Rating: Ccsaus Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 13.00 Extension: 10.75 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Espresso Product Name: One Light Wall Lantern UPC: 785247162345 Category: Outdoor Glass: Weathered Sandstone Safety Rating: Ccsaus Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5742-84 Exterior -Wall Mount - 438797 - Capital Lighting, Inc.
Columbus, OH, USA
P5742-84 Exterior -Wall Mount
438797
P5742-84 Exterior -Wall Mount 438797
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 13.00 Extension: 10.75 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Espresso Product Name: One Light Wall Lantern UPC: 785247162345 Category: Outdoor Glass: Weathered Sandstone Safety Rating: Ccsaus Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 13.00
Extension: 10.75
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Espresso
Product Name: One Light Wall Lantern
UPC: 785247162345
Category: Outdoor
Glass: Weathered Sandstone
Safety Rating: Ccsaus
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 438797
Product Name P5742-84 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945842 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.59 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details