Capital Lighting, Inc. P5897-108 Exterior -Wall Mount 438792

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 13.25 Extension: 12.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: One Light Wall Lantern UPC: 785247151134 Category: Outdoor Glass: Clear & Opal Safety Rating: Ccsaus Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 13.25 Extension: 12.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: One Light Wall Lantern UPC: 785247151134 Category: Outdoor Glass: Clear & Opal Safety Rating: Ccsaus Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5897-108 Exterior -Wall Mount - 438792 - Capital Lighting, Inc.
Columbus, OH, USA
P5897-108 Exterior -Wall Mount
438792
P5897-108 Exterior -Wall Mount 438792
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 13.25 Extension: 12.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: One Light Wall Lantern UPC: 785247151134 Category: Outdoor Glass: Clear & Opal Safety Rating: Ccsaus Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 9.75
Height: 13.25
Extension: 12.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Oil Rubbed Bronze
Product Name: One Light Wall Lantern
UPC: 785247151134
Category: Outdoor
Glass: Clear & Opal
Safety Rating: Ccsaus
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 438792
Product Name P5897-108 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2869548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details