Capital Lighting, Inc. P5911-80 Exterior -Wall Mount 438776

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 19.00 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Forged Black Product Name: Two Light Wall Lantern UPC: 785247151042 Category: Outdoor Glass: Peppered Safety Rating: Ccsaus Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 19.00 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Forged Black Product Name: Two Light Wall Lantern UPC: 785247151042 Category: Outdoor Glass: Peppered Safety Rating: Ccsaus Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5911-80 Exterior -Wall Mount - 438776 - Capital Lighting, Inc.
Columbus, OH, USA
P5911-80 Exterior -Wall Mount
438776
P5911-80 Exterior -Wall Mount 438776
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 19.00 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Forged Black Product Name: Two Light Wall Lantern UPC: 785247151042 Category: Outdoor Glass: Peppered Safety Rating: Ccsaus Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 8.25
Height: 19.00
Extension: 7
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Forged Black
Product Name: Two Light Wall Lantern
UPC: 785247151042
Category: Outdoor
Glass: Peppered
Safety Rating: Ccsaus
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 438776
Product Name P5911-80 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details