Capital Lighting, Inc. P5910-80 Exterior -Wall Mount 438774

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.25 Extension: 6.87 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Forged Black Product Name: One Light Wall Lantern UPC: 785247150922 Category: Outdoor Glass: Peppered Safety Rating: Ccsaus Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.25 Extension: 6.87 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Forged Black Product Name: One Light Wall Lantern UPC: 785247150922 Category: Outdoor Glass: Peppered Safety Rating: Ccsaus Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5910-80 Exterior -Wall Mount - 438774 - Capital Lighting, Inc.
Columbus, OH, USA
P5910-80 Exterior -Wall Mount
438774
P5910-80 Exterior -Wall Mount 438774
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.25 Extension: 6.87 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Forged Black Product Name: One Light Wall Lantern UPC: 785247150922 Category: Outdoor Glass: Peppered Safety Rating: Ccsaus Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 9.25
Extension: 6.87
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Forged Black
Product Name: One Light Wall Lantern
UPC: 785247150922
Category: Outdoor
Glass: Peppered
Safety Rating: Ccsaus
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 438774
Product Name P5910-80 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details