Capital Lighting, Inc. P5975-88 Exterior -Wall Mount 438772

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 14.00 Extension: 10.12 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Heirloom Product Name: One Light Wall Lantern UPC: 785247150854 Category: Outdoor Glass: Gluechip And Water Safety Rating: Ccsaus Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 14.00 Extension: 10.12 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Heirloom Product Name: One Light Wall Lantern UPC: 785247150854 Category: Outdoor Glass: Gluechip And Water Safety Rating: Ccsaus Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5975-88 Exterior -Wall Mount - 438772 - Capital Lighting, Inc.
Columbus, OH, USA
P5975-88 Exterior -Wall Mount
438772
P5975-88 Exterior -Wall Mount 438772
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 14.00 Extension: 10.12 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Heirloom Product Name: One Light Wall Lantern UPC: 785247150854 Category: Outdoor Glass: Gluechip And Water Safety Rating: Ccsaus Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 14.00
Extension: 10.12
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Heirloom
Product Name: One Light Wall Lantern
UPC: 785247150854
Category: Outdoor
Glass: Gluechip And Water
Safety Rating: Ccsaus
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 438772
Product Name P5975-88 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details