Capital Lighting, Inc. P5973-88 Exterior -Wall Mount 438771

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 8.00 Extension: 5.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Heirloom Product Name: One Light Wall Lantern UPC: 785247150939 Category: Outdoor Glass: Gluechip And Water Safety Rating: Ccsaus Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 8.00 Extension: 5.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Heirloom Product Name: One Light Wall Lantern UPC: 785247150939 Category: Outdoor Glass: Gluechip And Water Safety Rating: Ccsaus Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5973-88 Exterior -Wall Mount - 438771 - Capital Lighting, Inc.
Columbus, OH, USA
P5973-88 Exterior -Wall Mount
438771
P5973-88 Exterior -Wall Mount 438771
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 8.00 Extension: 5.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Heirloom Product Name: One Light Wall Lantern UPC: 785247150939 Category: Outdoor Glass: Gluechip And Water Safety Rating: Ccsaus Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 8.00
Extension: 5.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Heirloom
Product Name: One Light Wall Lantern
UPC: 785247150939
Category: Outdoor
Glass: Gluechip And Water
Safety Rating: Ccsaus
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 438771
Product Name P5973-88 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2768606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details