Capital Lighting, Inc. P5974-88 Exterior -Wall Mount 438770

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 11.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Heirloom Product Name: One Light Wall Lantern UPC: 785247150878 Category: Outdoor Glass: Gluechip And Water Safety Rating: Ccsaus Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 11.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Heirloom Product Name: One Light Wall Lantern UPC: 785247150878 Category: Outdoor Glass: Gluechip And Water Safety Rating: Ccsaus Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5974-88 Exterior -Wall Mount - 438770 - Capital Lighting, Inc.
Columbus, OH, USA
P5974-88 Exterior -Wall Mount
438770
P5974-88 Exterior -Wall Mount 438770
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 11.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Heirloom Product Name: One Light Wall Lantern UPC: 785247150878 Category: Outdoor Glass: Gluechip And Water Safety Rating: Ccsaus Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 11.00
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Heirloom
Product Name: One Light Wall Lantern
UPC: 785247150878
Category: Outdoor
Glass: Gluechip And Water
Safety Rating: Ccsaus
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 438770
Product Name P5974-88 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details