Capital Lighting, Inc. P6153-09WB Semi-Flush Mts.-Spot Lights 438768

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 5.00 Extension: 4.25 Bulb Type: MR16 Qty: 3 Wattage: 50 Finish: Brushed Nickel Product Name: Three Light Directional UPC: 785247131426 Category: Directionals Safety Rating: Ul Cul
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 5.00 Extension: 4.25 Bulb Type: MR16 Qty: 3 Wattage: 50 Finish: Brushed Nickel Product Name: Three Light Directional UPC: 785247131426 Category: Directionals Safety Rating: Ul Cul

Suppliers

Company
Product
Description
Supplier Links
P6153-09WB Semi-Flush Mts.-Spot Lights - 438768 - Capital Lighting, Inc.
Columbus, OH, USA
P6153-09WB Semi-Flush Mts.-Spot Lights
438768
P6153-09WB Semi-Flush Mts.-Spot Lights 438768
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 5.00 Extension: 4.25 Bulb Type: MR16 Qty: 3 Wattage: 50 Finish: Brushed Nickel Product Name: Three Light Directional UPC: 785247131426 Category: Directionals Safety Rating: Ul Cul

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 5.00
Extension: 4.25
Bulb
Type: MR16
Qty: 3
Wattage: 50
Finish: Brushed Nickel
Product Name: Three Light Directional
UPC: 785247131426
Category: Directionals
Safety Rating: Ul Cul

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 438768
Product Name P6153-09WB Semi-Flush Mts.-Spot Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 286466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details