Capital Lighting, Inc. P7340-31EB Exterior -Ceiling Mount 438751

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 4.00 Bulb Type: CFL Qty: 1 Wattage: 26 Finish: Black Product Name: One Light Close To Ceiling UPC: 785247149896 Category: Outdoor Glass: White Acrylic Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 4.00 Bulb Type: CFL Qty: 1 Wattage: 26 Finish: Black Product Name: One Light Close To Ceiling UPC: 785247149896 Category: Outdoor Glass: White Acrylic Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P7340-31EB Exterior -Ceiling Mount - 438751 - Capital Lighting, Inc.
Columbus, OH, USA
P7340-31EB Exterior -Ceiling Mount
438751
P7340-31EB Exterior -Ceiling Mount 438751
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 4.00 Bulb Type: CFL Qty: 1 Wattage: 26 Finish: Black Product Name: One Light Close To Ceiling UPC: 785247149896 Category: Outdoor Glass: White Acrylic Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 8.25
Height: 4.00
Bulb
Type: CFL
Qty: 1
Wattage: 26
Finish: Black
Product Name: One Light Close To Ceiling
UPC: 785247149896
Category: Outdoor
Glass: White Acrylic
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 438751
Product Name P7340-31EB Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details