Capital Lighting, Inc. P6144-30 Semi-Flush Mts.-Spot Lights 438746

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 5.50 Extension: 6 Bulb Type: PAR 30 Qty: 1 Wattage: 75 Finish: White Product Name: One Light Directional UPC: 785247131259 Category: Directionals Safety Rating: Ul Cul
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 5.50 Extension: 6 Bulb Type: PAR 30 Qty: 1 Wattage: 75 Finish: White Product Name: One Light Directional UPC: 785247131259 Category: Directionals Safety Rating: Ul Cul

Suppliers

Company
Product
Description
Supplier Links
P6144-30 Semi-Flush Mts.-Spot Lights - 438746 - Capital Lighting, Inc.
Columbus, OH, USA
P6144-30 Semi-Flush Mts.-Spot Lights
438746
P6144-30 Semi-Flush Mts.-Spot Lights 438746
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 5.50 Extension: 6 Bulb Type: PAR 30 Qty: 1 Wattage: 75 Finish: White Product Name: One Light Directional UPC: 785247131259 Category: Directionals Safety Rating: Ul Cul

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 5.50
Extension: 6
Bulb
Type: PAR 30
Qty: 1
Wattage: 75
Finish: White
Product Name: One Light Directional
UPC: 785247131259
Category: Directionals
Safety Rating: Ul Cul

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 438746
Product Name P6144-30 Semi-Flush Mts.-Spot Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892325 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details