Capital Lighting, Inc. P6146-30WB Semi-Flush Mts.-Spot Lights 438742

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 5.00 Extension: 5 Bulb Type: MR16 Qty: 1 Wattage: 50 Finish: White Product Name: One Light Directional UPC: 785247131297 Category: Directionals Safety Rating: Ul Cul
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 5.00 Extension: 5 Bulb Type: MR16 Qty: 1 Wattage: 50 Finish: White Product Name: One Light Directional UPC: 785247131297 Category: Directionals Safety Rating: Ul Cul

Suppliers

Company
Product
Description
Supplier Links
P6146-30WB Semi-Flush Mts.-Spot Lights - 438742 - Capital Lighting, Inc.
Columbus, OH, USA
P6146-30WB Semi-Flush Mts.-Spot Lights
438742
P6146-30WB Semi-Flush Mts.-Spot Lights 438742
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 5.00 Extension: 5 Bulb Type: MR16 Qty: 1 Wattage: 50 Finish: White Product Name: One Light Directional UPC: 785247131297 Category: Directionals Safety Rating: Ul Cul

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 5.00
Extension: 5
Bulb
Type: MR16
Qty: 1
Wattage: 50
Finish: White
Product Name: One Light Directional
UPC: 785247131297
Category: Directionals
Safety Rating: Ul Cul

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 438742
Product Name P6146-30WB Semi-Flush Mts.-Spot Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details