Capital Lighting, Inc. P6153-30WB Semi-Flush Mts.-Spot Lights 438739

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 5.00 Extension: 4.25 Bulb Type: MR16 Qty: 3 Wattage: 50 Finish: White Product Name: Three Light Directional UPC: 785247131433 Category: Directionals Safety Rating: Ul Cul
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 5.00 Extension: 4.25 Bulb Type: MR16 Qty: 3 Wattage: 50 Finish: White Product Name: Three Light Directional UPC: 785247131433 Category: Directionals Safety Rating: Ul Cul

Suppliers

Company
Product
Description
Supplier Links
P6153-30WB Semi-Flush Mts.-Spot Lights - 438739 - Capital Lighting, Inc.
Columbus, OH, USA
P6153-30WB Semi-Flush Mts.-Spot Lights
438739
P6153-30WB Semi-Flush Mts.-Spot Lights 438739
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 5.00 Extension: 4.25 Bulb Type: MR16 Qty: 3 Wattage: 50 Finish: White Product Name: Three Light Directional UPC: 785247131433 Category: Directionals Safety Rating: Ul Cul

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 5.00
Extension: 4.25
Bulb
Type: MR16
Qty: 3
Wattage: 50
Finish: White
Product Name: Three Light Directional
UPC: 785247131433
Category: Directionals
Safety Rating: Ul Cul

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 438739
Product Name P6153-30WB Semi-Flush Mts.-Spot Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 590mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details