Capital Lighting, Inc. P6154-30WB Lamps-Swing Arm-Wall 438734

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 6.00 Extension: 4 Bulb Type: MR16 Qty: 1 Wattage: 50 Finish: White Product Name: One Light Directional UPC: 785247131457 Category: Directionals Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 6.00 Extension: 4 Bulb Type: MR16 Qty: 1 Wattage: 50 Finish: White Product Name: One Light Directional UPC: 785247131457 Category: Directionals Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P6154-30WB Lamps-Swing Arm-Wall - 438734 - Capital Lighting, Inc.
Columbus, OH, USA
P6154-30WB Lamps-Swing Arm-Wall
438734
P6154-30WB Lamps-Swing Arm-Wall 438734
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 6.00 Extension: 4 Bulb Type: MR16 Qty: 1 Wattage: 50 Finish: White Product Name: One Light Directional UPC: 785247131457 Category: Directionals Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 6.00
Extension: 4
Bulb
Type: MR16
Qty: 1
Wattage: 50
Finish: White
Product Name: One Light Directional
UPC: 785247131457
Category: Directionals
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 438734
Product Name P6154-30WB Lamps-Swing Arm-Wall
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859930 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details