Capital Lighting, Inc. P7252-09EBWB Flush Mounts-Drum Shades 438720

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.25 Height: 6.50 Bulb Type: T9 Qty: 3 Wattage: 32 Finish: Brushed Nickel Product Name: Three Light Modular Fluorescent UPC: 785247138388 Category: Modular Fluorescent Glass: White Acrylic Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.25 Height: 6.50 Bulb Type: T9 Qty: 3 Wattage: 32 Finish: Brushed Nickel Product Name: Three Light Modular Fluorescent UPC: 785247138388 Category: Modular Fluorescent Glass: White Acrylic Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P7252-09EBWB Flush Mounts-Drum Shades - 438720 - Capital Lighting, Inc.
Columbus, OH, USA
P7252-09EBWB Flush Mounts-Drum Shades
438720
P7252-09EBWB Flush Mounts-Drum Shades 438720
PRODUCT DETAILS / SPECS Width/Dia: 31.25 Height: 6.50 Bulb Type: T9 Qty: 3 Wattage: 32 Finish: Brushed Nickel Product Name: Three Light Modular Fluorescent UPC: 785247138388 Category: Modular Fluorescent Glass: White Acrylic Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 31.25
Height: 6.50
Bulb
Type: T9
Qty: 3
Wattage: 32
Finish: Brushed Nickel
Product Name: Three Light Modular Fluorescent
UPC: 785247138388
Category: Modular Fluorescent
Glass: White Acrylic
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 438720
Product Name P7252-09EBWB Flush Mounts-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2869550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details