Capital Lighting, Inc. P7104-30 Sconces-Pocket 438718

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 7.00 Extension: 7 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: White Product Name: Two Light Sconce UPC: 785247705702 Category: Sconces Safety Rating: Ul Cul
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 7.00 Extension: 7 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: White Product Name: Two Light Sconce UPC: 785247705702 Category: Sconces Safety Rating: Ul Cul

Suppliers

Company
Product
Description
Supplier Links
P7104-30 Sconces-Pocket - 438718 - Capital Lighting, Inc.
Columbus, OH, USA
P7104-30 Sconces-Pocket
438718
P7104-30 Sconces-Pocket 438718
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 7.00 Extension: 7 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: White Product Name: Two Light Sconce UPC: 785247705702 Category: Sconces Safety Rating: Ul Cul

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 7.00
Extension: 7
Bulb
Type: CFL
Qty: 2
Wattage: 13
Finish: White
Product Name: Two Light Sconce
UPC: 785247705702
Category: Sconces
Safety Rating: Ul Cul

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 438718
Product Name P7104-30 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1884158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.5 m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details