Capital Lighting, Inc. P7230-15EB Bathroom Fixtures-Two Lights 438708

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 5.25 Extension: 3.25 Bulb Type: T8 Qty: 2 Wattage: 17 Finish: Polished Chrome Product Name: Two Light Linear Fluorescent Bath UPC: 785247146222 Category: Bath & Vanity Glass: White Acrylic Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 5.25 Extension: 3.25 Bulb Type: T8 Qty: 2 Wattage: 17 Finish: Polished Chrome Product Name: Two Light Linear Fluorescent Bath UPC: 785247146222 Category: Bath & Vanity Glass: White Acrylic Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P7230-15EB Bathroom Fixtures-Two Lights - 438708 - Capital Lighting, Inc.
Columbus, OH, USA
P7230-15EB Bathroom Fixtures-Two Lights
438708
P7230-15EB Bathroom Fixtures-Two Lights 438708
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 5.25 Extension: 3.25 Bulb Type: T8 Qty: 2 Wattage: 17 Finish: Polished Chrome Product Name: Two Light Linear Fluorescent Bath UPC: 785247146222 Category: Bath & Vanity Glass: White Acrylic Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 24.50
Height: 5.25
Extension: 3.25
Bulb
Type: T8
Qty: 2
Wattage: 17
Finish: Polished Chrome
Product Name: Two Light Linear Fluorescent Bath
UPC: 785247146222
Category: Bath & Vanity
Glass: White Acrylic
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 438708
Product Name P7230-15EB Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1468984 - RS Components, Ltd.
Specs
Lamp Type LED
View Details