Capital Lighting, Inc. 130-OB Semi-Flush Mts.-Candle 438550

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 17.75 Length 17.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Old Bronze Weight: 8 Product Name: Three Light Semi Flush UPC: 806134094720 Category: Semi Flush Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 17.75 Length 17.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Old Bronze Weight: 8 Product Name: Three Light Semi Flush UPC: 806134094720 Category: Semi Flush Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
130-OB Semi-Flush Mts.-Candle - 438550 - Capital Lighting, Inc.
Columbus, OH, USA
130-OB Semi-Flush Mts.-Candle
438550
130-OB Semi-Flush Mts.-Candle 438550
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 17.75 Length 17.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Old Bronze Weight: 8 Product Name: Three Light Semi Flush UPC: 806134094720 Category: Semi Flush Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 17.75
Length 17.75
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Old Bronze
Weight: 8
Product Name: Three Light Semi Flush
UPC: 806134094720
Category: Semi Flush
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 438550
Product Name 130-OB Semi-Flush Mts.-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.168m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details