Capital Lighting, Inc. 08094-AGB Semi-Flush Mts.-Bowl Style 438549

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 15.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Golden Bronze Weight: 6 Product Name: Three Light Semi Flush UPC: 830335001386 Category: Semi Flush Glass: Amber Antique
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 15.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Golden Bronze Weight: 6 Product Name: Three Light Semi Flush UPC: 830335001386 Category: Semi Flush Glass: Amber Antique

Suppliers

Company
Product
Description
Supplier Links
08094-AGB Semi-Flush Mts.-Bowl Style - 438549 - Capital Lighting, Inc.
Columbus, OH, USA
08094-AGB Semi-Flush Mts.-Bowl Style
438549
08094-AGB Semi-Flush Mts.-Bowl Style 438549
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 15.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Golden Bronze Weight: 6 Product Name: Three Light Semi Flush UPC: 830335001386 Category: Semi Flush Glass: Amber Antique

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 15.00
Bulb
Type: Medium
Qty: 3
Wattage: 75
Finish: Golden Bronze
Weight: 6
Product Name: Three Light Semi Flush
UPC: 830335001386
Category: Semi Flush
Glass: Amber Antique

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 438549
Product Name 08094-AGB Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105498 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1200 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details