Capital Lighting, Inc. 08097-AGB Semi-Flush Mts.-Bowl Style 438546

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 9.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Golden Bronze Weight: 4 Product Name: Three Light Semi Flush UPC: 830335001416 Category: Semi Flush Glass: Amber Antique
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 9.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Golden Bronze Weight: 4 Product Name: Three Light Semi Flush UPC: 830335001416 Category: Semi Flush Glass: Amber Antique

Suppliers

Company
Product
Description
Supplier Links
08097-AGB Semi-Flush Mts.-Bowl Style - 438546 - Capital Lighting, Inc.
Columbus, OH, USA
08097-AGB Semi-Flush Mts.-Bowl Style
438546
08097-AGB Semi-Flush Mts.-Bowl Style 438546
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 9.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Golden Bronze Weight: 4 Product Name: Three Light Semi Flush UPC: 830335001416 Category: Semi Flush Glass: Amber Antique

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 9.00
Bulb
Type: Medium
Qty: 3
Wattage: 75
Finish: Golden Bronze
Weight: 4
Product Name: Three Light Semi Flush
UPC: 830335001416
Category: Semi Flush
Glass: Amber Antique

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 438546
Product Name 08097-AGB Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700809 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details