Capital Lighting, Inc. 08098-AGB Semi-Flush Mts.-Bowl Style 438543

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 10.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Golden Bronze Weight: 3 Product Name: Three Light Semi Flush UPC: 830335001423 Category: Semi Flush Glass: Amber Antique
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 10.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Golden Bronze Weight: 3 Product Name: Three Light Semi Flush UPC: 830335001423 Category: Semi Flush Glass: Amber Antique

Suppliers

Company
Product
Description
Supplier Links
08098-AGB Semi-Flush Mts.-Bowl Style - 438543 - Capital Lighting, Inc.
Columbus, OH, USA
08098-AGB Semi-Flush Mts.-Bowl Style
438543
08098-AGB Semi-Flush Mts.-Bowl Style 438543
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 10.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Golden Bronze Weight: 3 Product Name: Three Light Semi Flush UPC: 830335001423 Category: Semi Flush Glass: Amber Antique

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 10.00
Bulb
Type: Medium
Qty: 3
Wattage: 75
Finish: Golden Bronze
Weight: 3
Product Name: Three Light Semi Flush
UPC: 830335001423
Category: Semi Flush
Glass: Amber Antique

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 438543
Product Name 08098-AGB Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2305089 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details