Capital Lighting, Inc. 08100-AGB Semi-Flush Mts.-Bowl Style 438540

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 13.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Golden Bronze Product Name: Three Light Semi Flush UPC: 830335001447 Category: Semi Flush Glass: Amber Antique
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 13.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Golden Bronze Product Name: Three Light Semi Flush UPC: 830335001447 Category: Semi Flush Glass: Amber Antique

Suppliers

Company
Product
Description
Supplier Links
08100-AGB Semi-Flush Mts.-Bowl Style - 438540 - Capital Lighting, Inc.
Columbus, OH, USA
08100-AGB Semi-Flush Mts.-Bowl Style
438540
08100-AGB Semi-Flush Mts.-Bowl Style 438540
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 13.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Golden Bronze Product Name: Three Light Semi Flush UPC: 830335001447 Category: Semi Flush Glass: Amber Antique

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 13.00
Bulb
Type: Medium
Qty: 3
Wattage: 75
Finish: Golden Bronze
Product Name: Three Light Semi Flush
UPC: 830335001447
Category: Semi Flush
Glass: Amber Antique

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 438540
Product Name 08100-AGB Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235013 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details