Capital Lighting, Inc. 08162-MBG Exterior -Wall Mount 438516

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 14.00 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Matte Black Weight: 6 Product Name: One Light Outdoor Sconce UPC: 830335001713 Category: Outdoor Sconce Glass: Water
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 14.00 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Matte Black Weight: 6 Product Name: One Light Outdoor Sconce UPC: 830335001713 Category: Outdoor Sconce Glass: Water

Suppliers

Company
Product
Description
Supplier Links
08162-MBG Exterior -Wall Mount - 438516 - Capital Lighting, Inc.
Columbus, OH, USA
08162-MBG Exterior -Wall Mount
438516
08162-MBG Exterior -Wall Mount 438516
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 14.00 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Matte Black Weight: 6 Product Name: One Light Outdoor Sconce UPC: 830335001713 Category: Outdoor Sconce Glass: Water

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 14.00
Extension: 10
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Matte Black
Weight: 6
Product Name: One Light Outdoor Sconce
UPC: 830335001713
Category: Outdoor Sconce
Glass: Water

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 438516
Product Name 08162-MBG Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details