Capital Lighting, Inc. 08163-MBG Exterior -Wall Mount 438513

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 18.00 Extension: 12 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Matte Black Weight: 8 Product Name: One Light Outdoor Sconce UPC: 830335001720 Category: Outdoor Sconce Glass: Water
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 18.00 Extension: 12 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Matte Black Weight: 8 Product Name: One Light Outdoor Sconce UPC: 830335001720 Category: Outdoor Sconce Glass: Water

Suppliers

Company
Product
Description
Supplier Links
08163-MBG Exterior -Wall Mount - 438513 - Capital Lighting, Inc.
Columbus, OH, USA
08163-MBG Exterior -Wall Mount
438513
08163-MBG Exterior -Wall Mount 438513
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 18.00 Extension: 12 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Matte Black Weight: 8 Product Name: One Light Outdoor Sconce UPC: 830335001720 Category: Outdoor Sconce Glass: Water

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 18.00
Extension: 12
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Matte Black
Weight: 8
Product Name: One Light Outdoor Sconce
UPC: 830335001720
Category: Outdoor Sconce
Glass: Water

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 438513
Product Name 08163-MBG Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lighting Fixture Dimensions 600mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details