Capital Lighting, Inc. 08169-MBG Exterior -Post/Pier Head 438511

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 16.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Matte Black Weight: 6 Product Name: One Light Outdoor Post Light UPC: 830335001737 Category: Outdoor Post Light Glass: Water
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 16.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Matte Black Weight: 6 Product Name: One Light Outdoor Post Light UPC: 830335001737 Category: Outdoor Post Light Glass: Water

Suppliers

Company
Product
Description
Supplier Links
08169-MBG Exterior -Post/Pier Head - 438511 - Capital Lighting, Inc.
Columbus, OH, USA
08169-MBG Exterior -Post/Pier Head
438511
08169-MBG Exterior -Post/Pier Head 438511
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 16.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Matte Black Weight: 6 Product Name: One Light Outdoor Post Light UPC: 830335001737 Category: Outdoor Post Light Glass: Water

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 16.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Matte Black
Weight: 6
Product Name: One Light Outdoor Post Light
UPC: 830335001737
Category: Outdoor Post Light
Glass: Water

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 438511
Product Name 08169-MBG Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details